Manufacturer: Diotec Semiconductor
Win Source Part Number: 1334718-1.5SMCJ36CA
Category: Circuit Protection>TVS - Diodes
Packaging: Strip
Type: Zener
Applications: General Purpose
Standard Package: 30
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 25.8A
Supplier Device Package: SMC/DO-214AB
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Case / Package: DO-214AB, SMC
Fake Threat In the Open Market: 73
Other Part Number: 2721-1.5SMCJ36CA
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334718-1.5SMCJ36CA |
| Product Name | Circuit Protection - TVS - Diodes |
| RoHS Compliant | RoHS |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |