Manufacturer: Diotec Semiconductor
Win Source Part Number: 1334717-1.5SMCJ160A
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 160V
Voltage - Breakdown (Min): 178V
Voltage - Clamping (Max) @ Ipp: 259V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.8A
Supplier Device Package: SMC/DO-214AB
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Case / Package: DO-214AB, SMC
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-1.5SMCJ160ATR
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334717-1.5SMCJ160A |
| Product Name | Circuit Protection - TVS - Diodes |
| RoHS Compliant | RoHS |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |