Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 853526-1.5SMCJ14A
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-1.5SMCJ14ATR, 2721-1.5SMCJ14A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 853526-1.5SMCJ14A |
| Product Name | TVS - TVS - Diodes - 1.5SMCJ14A |