DIOO Microcircuit Co., Ltd. Circuit Protection - Ground Fault Circuit Interrupter (GFCI) DIO5518BST5

Description
Manufacturer: AMIS Category: Circuit Protection - Ground Fault Circuit Interrupter (GFCI) Battery Type: Li-Ion Output Voltage: 12(V) Output Current: 3(A) Operating Supply Voltage: 1 V ~ 5.5 V Package / Case: 64-VFQFN Exposed Pad Mounting Style: Through Hole Packaging: Bulk Operating Supply Current: 3 to 16mA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Circuit Protection - Ground Fault Circuit Interrupter (GFCI) Battery Type: Li-Ion Output Voltage: 12(V) Output Current: 3(A) Operating Supply Voltage: 1 V ~ 5.5 V Package / Case: 64-VFQFN Exposed Pad Mounting Style: Through Hole Packaging: Bulk Operating Supply Current: 3 to 16mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Ground Fault Circuit Interrupter (GFCI) -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Ground Fault Circuit Interrupter (GFCI)
Circuit Protection - Ground Fault Circuit Interrupter (GFCI)
Manufacturer: AMIS Category: Circuit Protection - Ground Fault Circuit Interrupter (GFCI) Battery Type: Li-Ion Output Voltage: 12(V) Output Current: 3(A) Operating Supply Voltage: 1 V ~ 5.5 V Package / Case: 64-VFQFN Exposed Pad Mounting Style: Through Hole Packaging: Bulk Operating Supply Current: 3 to 16mA

Manufacturer: AMIS
Category: Circuit Protection - Ground Fault Circuit Interrupter (GFCI)
Battery Type: Li-Ion
Output Voltage: 12(V)
Output Current: 3(A)
Operating Supply Voltage: 1 V ~ 5.5 V
Package / Case: 64-VFQFN Exposed Pad
Mounting Style: Through Hole
Packaging: Bulk
Operating Supply Current: 3 to 16mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Name Circuit Protection - Ground Fault Circuit Interrupter (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1500-60V - Green Cubes Technology
Specs
Voltage 60 volts
Capacity 525 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details