Linear Voltage Regulator IC Positive Fixed 1 Output 15mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 15mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 15mA SOT-23-3
IC REG LINEAR 12V 15MA SOT23 Product overview: ZXTR2112FQ-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 15MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 15MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2112FQ-7 can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 60V Input, 12V 15mA Zener Linear Reg
IC REG LINEAR 12V 15MA SOT23
IC REG LINEAR 12V 15MA SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ZXTR2112FQ-7DITR-ND | 776-ZXTR2112FQ-7 | ZXTR2112FQ-7 | ZXTR2112FQ-7 | ZXTR2112FQ-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 15MA SOT23 Voltage Regulator IC | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | |||
| Output Voltage | 12 volts | 12 volts | 12 volts |