Manufacturer: AMIS
Category: Discrete Semiconductor Products>Diodes>RF Diodes
Part Status: Obsolete
Output Type: Open Collector
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Current - Quiescent (Iq): 5 µA
Current - Supply (Max): 17mA
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
| Win Source Electronics | |
|---|---|
| Product Category | RF Diodes |
| Product Name | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | 8-SMD, No Lead |