IC REG LINEAR 12V 15MA SOT23 Product overview: ZXTR2112F-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 15MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 15MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2112F-7 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 15mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 15mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 15mA SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1320088-ZXTR2112F-7
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 15mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 6 mA
Output Configuration: Positive
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 12V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
PSRR: 50dB (100Hz)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 360 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ZXTR2112F-7DICT,ZXTR
Base Product Number: ZXTR2112
RoHS Status: ROHS3 Compliant
IC REG LINEAR 12V 15MA SOT23
IC REG LINEAR 12V 15MA SOT23
IC REG LINEAR 12V 15MA SOT23
Linear Voltage Regulators Transistor Array Zener Linear Reg
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-ZXTR2112F-7 | ZXTR2112F-7DIDKR-ND | 1320088-ZXTR2112F-7 | ZXTR2112F-7 | ZXTR2112F-7 | ZXTR2112F-7 | ZXTR2112F-7 |
| Product Name | 12V 15MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | |||
| IOUT | 0.0500 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | ||
| VIN | 60 volts | 60 volts | 60 volts |