Manufacturer: Diodes Incorporated
Win Source Part Number: 851076-ZXTR2105FQ-7
Series: Automotive, AEC-Q101
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: ZXTR2105
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ZXTR2105FQ-7DICT, ZXTR2105FQ-7-ND, ZXTR2105FQ-7DIDKR, ZXTR2105FQ-7DITR
Linear Voltage Regulator IC Positive Fixed 1 Output 89mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 89mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 89mA SOT-23-3
IC REG LINEAR 5V 89MA SOT23 Product overview: ZXTR2105FQ-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 89MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 89MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2105FQ-7 can be used for catalog matching and distributor lookup.
89mA 46dB@(100Hz) Fixed 5V Positive electrode 60V SOT-23 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 89MA SOT23
Linear Voltage Regulators Transistor Array
IC REG LINEAR 5V 89MA SOT23
IC REG LINEAR 5V 89MA SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 851076-ZXTR2105FQ-7 | ZXTR2105FQ-7DITR-ND | 776-ZXTR2105FQ-7 | ZXTR2105FQ-7 | ZXTR2105FQ-7 | ZXTR2105FQ-7 | ZXTR2105FQ-7 | ZXTR2105FQ-7 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ZXTR2105FQ-7 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 89MA SOT23 Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Reel - TR | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |||
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |