DIODES Incorporated Voltage Regulators - Linear ZXTR2105FFQ-7

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 15mA SOT-23F
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 15mA SOT-23F
Datasheet
Datasheet Summary
Powered by GS/AI

The ZXTR2105FFQ-7 is a linear voltage regulator designed for automotive applications, integrating a transistor, zener diode, and resistor within a compact SOT23F package. It provides a nominal output voltage of 5V at a current of 15mA, suitable for high-voltage applications with input voltages ranging from 7V to 60V. The device is compliant with AEC-Q101 standards, ensuring high reliability for automotive use. It is fully RoHS compliant and features a lead-free, halogen-free construction. The regulator supports various input rails, including 12V to 5V and 24V to 5V. With a maximum continuous output current of 89mA at 12V input and a power dissipation capability of 1.3W, it is designed to minimize PCB area and component count compared to discrete solutions.

Datasheet Summary
Powered by GS/AI

The ZXTR2105FFQ-7 is a linear voltage regulator designed for automotive applications, integrating a transistor, zener diode, and resistor within a compact SOT23F package. It provides a nominal output voltage of 5V at a current of 15mA, suitable for high-voltage applications with input voltages ranging from 7V to 60V. The device is compliant with AEC-Q101 standards, ensuring high reliability for automotive use. It is fully RoHS compliant and features a lead-free, halogen-free construction. The regulator supports various input rails, including 12V to 5V and 24V to 5V. With a maximum continuous output current of 89mA at 12V input and a power dissipation capability of 1.3W, it is designed to minimize PCB area and component count compared to discrete solutions.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - ZXTR2105FFQ-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
ZXTR2105FFQ-7
Voltage Regulators - Linear ZXTR2105FFQ-7
Linear Voltage Regulator IC Positive Fixed 1 Output 15mA SOT-23F

Linear Voltage Regulator IC Positive Fixed 1 Output 15mA SOT-23F

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ZXTR2105FFQ-7
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details