IC REG LINEAR 5V 15MA SOT23F Product overview: ZXTR2105FFQ-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 15MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 15MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2105FFQ-7 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Output Type: Open Collector
Voltage - Input (Max): 25.2V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Current - Quiescent (Iq): 5 µA
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Linear Voltage Regulator IC Positive Fixed 1 Output 15mA SOT-23F
Linear Voltage Regulator IC Positive Fixed 1 Output 15mA SOT-23F
Linear Voltage Regulator IC Positive Fixed 1 Output 15mA SOT-23F
IC REG LINEAR 5V 15MA SOT23F
IC REG LINEAR 5V 15MA SOT23F
IC REG LINEAR 5V 15MA SOT23F
Linear Voltage Regulators Transistor Array
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-ZXTR2105FFQ-7 | 31-ZXTR2105FFQ-7DKR-ND | ZXTR2105FFQ-7 | ZXTR2105FFQ-7 | ZXTR2105FFQ-7 | ZXTR2105FFQ-7 | |
| Product Name | 5V 15MA Voltage Regulator IC | Connectors,Interconnects | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Open Collector | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 529-MAPBGA (19x19) | SOT23; Other; SOT-23-3 Flat Leads | SOT23 | SOT23; Other; SOT-23-3 Flat Leads | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.0890 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | 0.0150 amps | ||
| VIN | 60 volts | 60 volts | 60 volts |