IC REG LINEAR 5V 89MA SOT23 Product overview: ZXTR2105F-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 89MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 89MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2105F-7 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 89mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 89mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 89mA SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 845398-ZXTR2105F-7
Series: Automotive, AEC-Q101
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: ZXTR2105
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ZXTR2105F-7DICT, ZXTR2105F-7DITR, ZXTR2105F7, ZXTR2105F-7DIDKR
IC REG LINEAR 5V 89MA SOT23
IC REG LINEAR 5V 89MA SOT23
Linear Voltage Regulators 60V Input 5V 15mA Regulator Zener
IC REG LINEAR 5V 89MA SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-ZXTR2105F-7 | ZXTR2105F-7DITR-ND | 845398-ZXTR2105F-7 | ZXTR2105F-7 | ZXTR2105F-7 | ZXTR2105F-7 | ZXTR2105F-7 |
| Product Name | 5V 89MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ZXTR2105F-7 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Reel - TR | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.0890 amps | 0.0890 amps | 0.0890 amps | 0.0890 amps | 0.0890 amps | ||
| VIN | 60 volts | 60 volts | 60 volts |