Manufacturer: Diodes Incorporated
Win Source Part Number: 1320195-ZXTR2012Z-7
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 47mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 900 µA
Output Configuration: Positive
Voltage - Input (Max): 100V
Voltage - Output (Min/Fixed): 12V
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-243AA
PSRR: 45dB (100Hz)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 400 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ZXTR2012Z-7DICT,ZXTR
Base Product Number: ZXTR2012
RoHS Status: ROHS3 Compliant
Linear Voltage Regulator IC Positive Fixed 1 Output 47mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 47mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 47mA SOT-89-3
IC REG LINEAR 12V 47MA SOT89 Product overview: ZXTR2012Z-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 47MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 47MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2012Z-7 can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 47MA SOT89
IC REG LINEAR 12V 47MA SOT89
Linear Voltage Regulators 100V Input 12V 3mA 3V 0.03A 45dB 0.24mA
IC REG LINEAR 12V 47MA SOT89
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1320195-ZXTR2012Z-7 | ZXTR2012Z-7DIDKR-ND | 776-ZXTR2012Z-7 | ZXTR2012Z-7 | ZXTR2012Z-7 | ZXTR2012Z-7 | ZXTR2012Z-7 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 47MA SOT89 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | SOT89; Other; TO-243AA | Other; TO-243AA | Other; Tape & Reel (TR) | Other; TO-243AA | |||
| IQ | 4.00E-4 amps | 5.90E-4 amps | 4.00E-4 amps | 4.00E-4 amps |