Linear Voltage Regulator IC Positive Fixed 1 Output 47mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 47mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 47mA SOT-89-3
Linear Voltage Regulators 100V Input 12V 3mA 3V 0.03A 45dB 0.24mA
IC REG LINEAR 12V 47MA SOT89
IC REG LINEAR 12V 47MA SOT89
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ZXTR2012Z-13DITR-ND | ZXTR2012Z-13 | ZXTR2012Z-13 | ZXTR2012Z-13 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; TO-243AA | |||
| Output Voltage | 12 volts | 12 volts |