IC REG LINEAR 12V 50MA POWERDI5 Product overview: ZXTR2012P5-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2012P5-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1244985-ZXTR2012P5-1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 900 µA
Output Configuration: Positive
Voltage - Input (Max): 100V
Voltage - Output (Min/Fixed): 12V
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 45dB (100Hz)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 400 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: ZXTR2012P5-13DICT,ZX
Base Product Number: ZXTR2012
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA PowerDI™ 5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA PowerDI™ 5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA PowerDI™ 5
IC REG LINEAR 12V 50MA POWERDI5
IC REG LINEAR 12V 50MA POWERDI5
IC REG LINEAR 12V 50MA POWERDI5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-ZXTR2012P5-13 | 1244985-ZXTR2012P5-13 | ZXTR2012P5-13DIDKR-ND | ZXTR2012P5-13 | ZXTR2012P5-13 | ZXTR2012P5-13 |
| Product Name | 12V 50MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; PowerDI™ 5 | Other; PowerDI™ 5 | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | |
| VIN | 100 volts | 100 volts | 100 volts |