Manufacturer: Diodes Incorporated
Win Source Part Number: 1120467-ZXTR2012K-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 60mA
Categories: Integrated Circuits
Status: Active
Case / Package: TO-252-3
Maximum Input Voltage: 100V
Nominal Output Voltage (Min/Fixed): 12V
Operating Supply Current: 400μA to 900μA
PSRR: 45dB (100Hz)
Control Protection Operating Temperature: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 12V 60MA TO252-3 Product overview: ZXTR2012K-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 60MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 60MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2012K-13 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 60mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 60mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 60mA TO-252-3
IC REG LINEAR 12V 60MA TO252-3
Linear Voltage Regulators 100V Input 12V 50mA 3V 0.05A 45dB 0.24mA
IC REG LINEAR 12V 60MA TO252-3
IC REG LINEAR 12V 60MA TO252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1120467-ZXTR2012K-13 | 776-ZXTR2012K-13 | ZXTR2012K-13DICT-ND | ZXTR2012K-13 | ZXTR2012K-13 | ZXTR2012K-13 | ZXTR2012K-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ZXTR2012K-13 | 12V 60MA TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-252-3 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Life Cycle Stage | Maturity; Active | ||||||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts |