Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-23F
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-23F
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-23F
Standard Regulator Pos 12V 0.036A 3-Pin SOT-23F T/R Product overview: ZXTR2012FF-7 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.036A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.036A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ZXTR2012FF-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1352227-ZXTR2012FF-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 30mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 100V
Voltage - Output (Min/Fixed): 12V
Mounting Type: Surface Mount
Package / Case: SOT-23-3 Flat Leads
Supplier Device Package: SOT-23F
Temperature Range - Operating: -65°C ~ 150°C (TJ)
PSRR: 45dB (100Hz)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 900 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: ZXTR2012
Linear Voltage Regulators Transistor Array
IC REG LINEAR 12V 30MA SOT23F
IC REG LINEAR 12V 30MA SOT23F
IC REG LINEAR 12V 30MA SOT23F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ZXTR2012FF-7DICT-ND | 699-ZXTR2012FF-7 | 1352227-ZXTR2012FF-7 | ZXTR2012FF-7 | ZXTR2012FF-7 | ZXTR2012FF-7 | ZXTR2012FF-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 0.036A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23-3 Flat Leads | Other; Tape and Reel | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-3 Flat Leads | |||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts |