Linear Voltage Regulator IC Positive Fixed 1 Output 42mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 42mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 42mA SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120466-ZXTR2008Z-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 42mA
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-89
Maximum Input Voltage: 100V
Nominal Output Voltage (Min/Fixed): 8.2V
Operating Supply Current: 500μA to 900μA
PSRR: 38dB (100Hz)
Control Protection Operating Temperature: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 8.2V 42MA SOT89 Product overview: ZXTR2008Z-7 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2V, 42MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.2V, 42MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2008Z-7 can be used for catalog matching and distributor lookup.
IC REG LINEAR 8.2V 42MA SOT89
IC REG LINEAR 8.2V 42MA SOT89
Linear Voltage Regulators 100V Input 8.2V 30mA Reg Trans
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 31-ZXTR2008Z-7DKR-ND | 1120466-ZXTR2008Z-7 | 776-ZXTR2008Z-7 | ZXTR2008Z-7 | ZXTR2008Z-7 | ZXTR2008Z-7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ZXTR2008Z-7 | 8.2V 42MA SOT89 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-243AA | SOT89; Other; SOT-89 | Other; Tape & Reel (TR) | SOT89 | ||
| Output Voltage | 8.2 volts | 8.2 volts | 8.2 volts | 8.2 volts |