DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZXTR2008Z-13

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 42mA SOT-89-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 42mA SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ZXTR2008Z-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ZXTR2008Z-13DITR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZXTR2008Z-13DITR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 42mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 42mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ZXTR2008Z-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ZXTR2008Z-13DICT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZXTR2008Z-13DICT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 42mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 42mA SOT-89-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ZXTR2008Z-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ZXTR2008Z-13DIDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ZXTR2008Z-13DIDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 42mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 42mA SOT-89-3

Buy Now Datasheet
Singapore, Singapore
8.2V 42MA SOT89 Voltage Regulator IC
776-ZXTR2008Z-13
8.2V 42MA SOT89 Voltage Regulator IC 776-ZXTR2008Z-13
IC REG LINEAR 8.2V 42MA SOT89 Product overview: ZXTR2008Z-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2V, 42MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.2V, 42MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2008Z-13 can be used for catalog matching and distributor lookup.

IC REG LINEAR 8.2V 42MA SOT89 Product overview: ZXTR2008Z-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2V, 42MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.2V, 42MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2008Z-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ZXTR2008Z-13 - 1120465-ZXTR2008Z-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ZXTR2008Z-13
1120465-ZXTR2008Z-13
PMIC - PMIC - Voltage Regulators - Linear - ZXTR2008Z-13 1120465-ZXTR2008Z-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1120465-ZXTR2008Z-13 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 42mA Categories: Integrated Circuits Status: Active Case / Package: SOT-89 Maximum Input Voltage: 100V Nominal Output Voltage (Min/Fixed): 8.2V Operating Supply Current: 500μA to 900μA PSRR: 38dB (100Hz) Control Protection Operating Temperature: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120465-ZXTR2008Z-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 42mA
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-89
Maximum Input Voltage: 100V
Nominal Output Voltage (Min/Fixed): 8.2V
Operating Supply Current: 500μA to 900μA
PSRR: 38dB (100Hz)
Control Protection Operating Temperature: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ZXTR2008Z-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ZXTR2008Z-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ZXTR2008Z-13
IC REG LINEAR 8.2V 42MA SOT89

IC REG LINEAR 8.2V 42MA SOT89

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
ZXTR2008Z-13
Linear Voltage Regulators ZXTR2008Z-13
Linear Voltage Regulators 100V Input 8.2V 30mA Reg Trans

Linear Voltage Regulators 100V Input 8.2V 30mA Reg Trans

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ZXTR2008Z-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ZXTR2008Z-13
PMIC - Voltage Regulators - Linear ZXTR2008Z-13
IC REG LINEAR 8.2V 42MA SOT89

IC REG LINEAR 8.2V 42MA SOT89

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number ZXTR2008Z-13DITR-ND 776-ZXTR2008Z-13 1120465-ZXTR2008Z-13 ZXTR2008Z-13 ZXTR2008Z-13 ZXTR2008Z-13
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 8.2V 42MA SOT89 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ZXTR2008Z-13 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-243AA Other; Tape & Reel (TR) SOT89; Other; SOT-89
Output Voltage 8.2 volts 8.2 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data