Linear Voltage Regulator IC Positive Fixed 1 Output 38mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 38mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 38mA SOT-89-3
Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Output Configuration: Positive
Output Type: Fixed
Current - Quiescent (Iq): 900 µA
Operating Temperature: -40°C ~ 125°C (TJ)
IC REG LINEAR 5V 38MA SOT89-3 Product overview: ZXTR2005ZQ-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 38MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 38MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2005ZQ-13 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 38MA SOT89-3
SOT-89-3 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 38MA SOT89-3
IC REG LINEAR 5V 38MA SOT89-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 31-ZXTR2005ZQ-13TR-ND | 776-ZXTR2005ZQ-13 | ZXTR2005ZQ-13 | ZXTR2005ZQ-13 | ZXTR2005ZQ-13 | ZXTR2005ZQ-13 | |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear | 5V 38MA SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-243AA | Other; Tape & Reel (TR) Cut Tape (CT) Digi-Reel® | Other; Tape & Reel (TR) | SOT89 | Other; TO-243AA | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts |