IC REG LINEAR 5V 38MA SOT89 Product overview: ZXTR2005Z-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 38MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 38MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2005Z-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 759401-ZXTR2005Z-13
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 38mA
Categories: Integrated Circuits
Supplier Device Package: SOT-89
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 45dB (100Hz)
Manufacturer Package: TO-243AA
Maximum Supply Current: 900μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: ZXTR2005
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 100V
Current - Quiescent (Iq): 500μA
Linear Voltage Regulator IC Positive Fixed 1 Output 38mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 38mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 38mA SOT-89-3
IC REG LINEAR 5V 38MA SOT89
IC REG LINEAR 5V 38MA SOT89
Linear Voltage Regulators 100V Input 5V 30mA Reg Trans
IC REG LINEAR 5V 38MA SOT89
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-ZXTR2005Z-13 | 759401-ZXTR2005Z-13 | ZXTR2005Z-13DICT-ND | ZXTR2005Z-13 | ZXTR2005Z-13 | ZXTR2005Z-13 | ZXTR2005Z-13 |
| Product Name | 5V 38MA SOT89 Voltage Regulator IC | Electronic Surplus - ZXTR2005Z-13 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; TO-243AA | Other; TO-243AA | Other; TO-243AA | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.0380 amps | 0.0380 amps | 0.0380 amps | 0.0380 amps | 0.0380 amps | 0.0380 amps | |
| VIN | 100 volts | 100 volts | 100 volts |