IC REG LINEAR 5V 42MA POWERDI5 Product overview: ZXTR2005P5-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 42MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 42MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR2005P5-13 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 42mA PowerDI™ 5
Linear Voltage Regulator IC Positive Fixed 1 Output 42mA PowerDI™ 5
Linear Voltage Regulator IC Positive Fixed 1 Output 42mA PowerDI™ 5
Linear Voltage Regulators 100V Input 5V 40mA 0.04A 45dB
IC REG LINEAR 5V 42MA POWERDI5
IC REG LINEAR 5V 42MA POWERDI5
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-ZXTR2005P5-13 | ZXTR2005P5-13DITR-ND | ZXTR2005P5-13 | ZXTR2005P5-13 | ZXTR2005P5-13 |
| Product Name | 5V 42MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; PowerDI™ 5 | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.0420 amps | 0.0420 amps | 0.0420 amps | 0.0420 amps | |
| VIN | 100 volts | 100 volts |