DIODES Incorporated Voltage Regulators - Linear ZXTR1135PD8-13

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 50mA PowerDI5060-8 (Type B)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 50mA PowerDI5060-8 (Type B)
Datasheet
Datasheet Summary
Powered by GS/AI

The ZXTR1135PD8-13 is a high voltage linear voltage regulator designed for applications requiring dual fixed outputs of 5V and 13V, with a maximum output current of 50mA per channel. It operates with an input voltage range of 18V to 100V, making it suitable for high voltage applications where standard linear regulators may not be applicable. The device is housed in a compact PowerDI®5060-8 package, which helps minimize PCB area and component count compared to discrete solutions. This regulator is fully RoHS compliant and is characterized as a "Green" device, being halogen and antimony-free. It is particularly useful in networking and telecom applications. The maximum continuous output current for both outputs combined should not exceed 100mA. The device also features a thermal resistance of 54.1°C/W from junction to ambient, ensuring efficient thermal management during operation.

Datasheet Summary
Powered by GS/AI

The ZXTR1135PD8-13 is a high voltage linear voltage regulator designed for applications requiring dual fixed outputs of 5V and 13V, with a maximum output current of 50mA per channel. It operates with an input voltage range of 18V to 100V, making it suitable for high voltage applications where standard linear regulators may not be applicable. The device is housed in a compact PowerDI®5060-8 package, which helps minimize PCB area and component count compared to discrete solutions. This regulator is fully RoHS compliant and is characterized as a "Green" device, being halogen and antimony-free. It is particularly useful in networking and telecom applications. The maximum continuous output current for both outputs combined should not exceed 100mA. The device also features a thermal resistance of 54.1°C/W from junction to ambient, ensuring efficient thermal management during operation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - ZXTR1135PD8-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
ZXTR1135PD8-13
Voltage Regulators - Linear ZXTR1135PD8-13
Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 50mA PowerDI5060-8 (Type B)

Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 50mA PowerDI5060-8 (Type B)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ZXTR1135PD8-13
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901697P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Open Drain, Active High, Active Low
View Details
Battery Management - BQ24314DDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details