IC REG LIN 5V 42MA POWERDI5060-8 Product overview: ZXTR1005PD8-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 42MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 42MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR1005PD8-13 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 42mA PowerDI5060-8 (Type B)
Linear Voltage Regulator IC Positive Fixed 1 Output 42mA PowerDI5060-8 (Type B)
Linear Voltage Regulator IC Positive Fixed 1 Output 42mA PowerDI5060-8 (Type B)
Manufacturer: Diodes Incorporated
Win Source Part Number: 801352-ZXTR1005PD8-1
Packaging: Reel
Mounting Style: SMD
Current - Output: 42mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: PowerDI5060-8
Temperature Range - Operating: -55°C ~ 125°C
Maximum Input Voltage: 100V
PSRR: 57dB (100Hz)
Manufacturer Package: 8-PowerTDFN
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500μA
Part Number Series: ZXTR1005
Current - Supply (Maximum): 900μA
IC REG LIN 5V 42MA POWERDI5060-8
Linear Voltage Regulators 100V Input 5V 50mA 100V 0.05A 5V 57dB
IC REG LIN 5V 42MA POWERDI5060-8
IC REG LIN 5V 42MA POWERDI5060-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-ZXTR1005PD8-13 | ZXTR1005PD8-13DIDKR-ND | 801352-ZXTR1005PD8-13 | ZXTR1005PD8-13 | ZXTR1005PD8-13 | ZXTR1005PD8-13 | ZXTR1005PD8-13 |
| Product Name | 5V 42MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ZXTR1005PD8-13 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-PowerTDFN | Other; 8-PowerTDFN | Other; 8-PowerTDFN | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.0500 amps | 0.0420 amps | 0.0420 amps | 0.0420 amps | 0.0420 amps | ||
| IQ | 6.50E-4 amps | 5.00E-4 amps | 5.00E-4 amps | 5.00E-4 amps |