IC REG LINEAR 5V 50MA TO252-4L Product overview: ZXTR1005K4-13 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ZXTR1005K4-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120461-ZXTR1005K4-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Case / Package: TO-252-4L
Maximum Input Voltage: 100V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 500μA to 900μA
PSRR: 57dB (100Hz)
Protection Operating Temperature: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-4L
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-4L
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-4L
IC REG LINEAR 5V 50MA TO252-4L
57dB@(100Hz) 50mA Fixed 5V Positive electrode 100V TO-252-4 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 50MA TO252-4L
IC REG LINEAR 5V 50MA TO252-4L
Linear Voltage Regulators 100V Input 5V 50mA 0.05A 5V 57dB 0.3mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-ZXTR1005K4-13 | 1120461-ZXTR1005K4-13 | ZXTR1005K4-13DITR-ND | ZXTR1005K4-13 | ZXTR1005K4-13 | ZXTR1005K4-13 | ZXTR1005K4-13 | ZXTR1005K4-13 |
| Product Name | 5V 50MA TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - ZXTR1005K4-13 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-252-4L | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | |
| VIN | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |