DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTP749FTA ZXTP749FTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037041-ZXTP749FTA Packaging: Cut Reel Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: ZXTP749F Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 350mV @ 300mA, 3A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 725mW Alternative Parts (Cross-Reference): FSB749_NL; FSB749; 2SB1708T146; 2SB1708TL; Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037041-ZXTP749FTA Packaging: Cut Reel Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: ZXTP749F Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 350mV @ 300mA, 3A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 725mW Alternative Parts (Cross-Reference): FSB749_NL; FSB749; 2SB1708T146; 2SB1708TL; Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTP749FTA - 037041-ZXTP749FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP749FTA
037041-ZXTP749FTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP749FTA 037041-ZXTP749FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 037041-ZXTP749FTA Packaging: Cut Reel Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: ZXTP749F Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 350mV @ 300mA, 3A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 725mW Alternative Parts (Cross-Reference): FSB749_NL; FSB749; 2SB1708T146; 2SB1708TL; Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 037041-ZXTP749FTA
Packaging: Cut Reel
Mounting: SMD (SMT)
Transistor Polarity: PNP
Family Name: ZXTP749F
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 350mV @ 300mA, 3A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 725mW
Alternative Parts (Cross-Reference): FSB749_NL; FSB749; 2SB1708T146; 2SB1708TL;
Introduction Date: August 27, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 037041-ZXTP749FTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTP749FTA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0104PW-Q100/GJ - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details