DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTP717MATA ZXTP717MATA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120457-ZXTP717MATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Family Name: ZXTP717MA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFN2020B-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 300mV @ 150mA, 4A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 180 @ 2.5A, 2V Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): NSS12500UW3T2G; ZXTP717MA; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120457-ZXTP717MATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Family Name: ZXTP717MA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFN2020B-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 300mV @ 150mA, 4A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 180 @ 2.5A, 2V Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): NSS12500UW3T2G; ZXTP717MA; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTP717MATA - 1120457-ZXTP717MATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP717MATA
1120457-ZXTP717MATA
TRANSISTORS - Transistors (BJT) - Single - ZXTP717MATA 1120457-ZXTP717MATA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120457-ZXTP717MATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Family Name: ZXTP717MA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFN2020B-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 300mV @ 150mA, 4A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 180 @ 2.5A, 2V Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): NSS12500UW3T2G; ZXTP717MA; Introduction Date: January 21, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120457-ZXTP717MATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Family Name: ZXTP717MA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN2020B-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 300mV @ 150mA, 4A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 180 @ 2.5A, 2V
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): NSS12500UW3T2G; ZXTP717MA;
Introduction Date: January 21, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1120457-ZXTP717MATA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTP717MATA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AUP1T57GM,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translator ICs - 9237311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details