The ZXTP5401FLQTA is a PNP bipolar junction transistor in SOT23 package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It has a collector-emitter voltage rating of -150 V and a continuous collector current of -600 mA. The device features a typical DC current gain (hFE) of 135 at -10 mA collector current, with a collector-emitter saturation voltage of -250 mV at -150 mA collector and -15 mA base current. The package is molded plastic with UL 94 V-0 flammability rating, lead-free and RoHS compliant, and mounted on a 3,000-reel tape. Thermal resistance from junction to ambient is 357 °C/W on a 15 mm x 15 mm FR4 PCB. Operating and storage junction temperature ranges from -55 °C to +150 °C.
TRANS PNP 150V 0.6A SOT-23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-ZXTP5401FLQTA-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |