Manufacturer: Diodes Incorporated
Win Source Part Number: 037037-ZXTP25100CZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Family Name: ZXTP25100CZ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 225mV @ 100mA, 1A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 10mA, 2V
Maximum Power Dissipation: 2.4W
Alternative Parts (Cross-Reference): PBSS9110X,135; PBSS9110X; 2SB1260T100; 2SB1260;
Introduction Date: December 14, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 037037-ZXTP25100CZTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTP25100CZTA |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |