DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTP25100BFHTA ZXTP25100BFHTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 093421-ZXTP25100BFHT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: ZXTP25100BFH Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 295mV @ 200mA, 2A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 2V Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): CPH3148; NSS1C200LT1G; NSV1C200LT1G; 2SAR544R; Introduction Date: March 06, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 093421-ZXTP25100BFHT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: ZXTP25100BFH Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 295mV @ 200mA, 2A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 2V Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): CPH3148; NSS1C200LT1G; NSV1C200LT1G; 2SAR544R; Introduction Date: March 06, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTP25100BFHTA - 093421-ZXTP25100BFHTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP25100BFHTA
093421-ZXTP25100BFHTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP25100BFHTA 093421-ZXTP25100BFHTA
Manufacturer: Diodes Incorporated Win Source Part Number: 093421-ZXTP25100BFHT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Family Name: ZXTP25100BFH Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 295mV @ 200mA, 2A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 2V Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): CPH3148; NSS1C200LT1G; NSV1C200LT1G; 2SAR544R; Introduction Date: March 06, 2006 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 093421-ZXTP25100BFHTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Family Name: ZXTP25100BFH
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 295mV @ 200mA, 2A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): CPH3148; NSS1C200LT1G; NSV1C200LT1G; 2SAR544R;
Introduction Date: March 06, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 093421-ZXTP25100BFHTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTP25100BFHTA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 216318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOIC; SOIC
Output Type Non-Inverting
View Details
Translators, Level Shifters - 74LVCH2T45GF,115-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Logic - Translators, Level Shifters - 74ALVC164245PVG - Lingto Electronic Limited
Specs
Logic Family CMOS
Translation Both
View Details