DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTP25020CFHTA ZXTP25020CFHTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037028-ZXTP25020CFHT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 285MHz Transistor Polarity: PNP Family Name: ZXTP25020CFH Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 210mV @ 200mA, 4A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 200 @ 10mA, 2V Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): TSB1424CXQ RF; TSB1424CXR RFG; TSB1424CX RFG; ZXTP25020CFH; Introduction Date: May 18, 2006 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037028-ZXTP25020CFHT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 285MHz Transistor Polarity: PNP Family Name: ZXTP25020CFH Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 210mV @ 200mA, 4A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 200 @ 10mA, 2V Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): TSB1424CXQ RF; TSB1424CXR RFG; TSB1424CX RFG; ZXTP25020CFH; Introduction Date: May 18, 2006 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTP25020CFHTA - 037028-ZXTP25020CFHTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP25020CFHTA
037028-ZXTP25020CFHTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP25020CFHTA 037028-ZXTP25020CFHTA
Manufacturer: Diodes Incorporated Win Source Part Number: 037028-ZXTP25020CFHT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 285MHz Transistor Polarity: PNP Family Name: ZXTP25020CFH Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 210mV @ 200mA, 4A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 200 @ 10mA, 2V Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): TSB1424CXQ RF; TSB1424CXR RFG; TSB1424CX RFG; ZXTP25020CFH; Introduction Date: May 18, 2006 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 037028-ZXTP25020CFHTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 285MHz
Transistor Polarity: PNP
Family Name: ZXTP25020CFH
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 210mV @ 200mA, 4A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): TSB1424CXQ RF; TSB1424CXR RFG; TSB1424CX RFG; ZXTP25020CFH;
Introduction Date: May 18, 2006
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 037028-ZXTP25020CFHTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTP25020CFHTA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 216281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Features RoHS
View Details
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0104BQX - Nexperia B.V.
Specs
Package Type SOT762-1 SOT762-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers