DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTP25012EZTA ZXTP25012EZTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037024-ZXTP25012EZTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 310MHz Transistor Polarity: PNP Family Name: ZXTP25012EZ Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 4.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 285mV @ 450mA, 4.5A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 500 @ 10mA, 2V Maximum Power Dissipation: 2.4W Alternative Parts (Cross-Reference): ZXTP25012EZ; Introduction Date: December 14, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 037024-ZXTP25012EZTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 310MHz Transistor Polarity: PNP Family Name: ZXTP25012EZ Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 4.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 285mV @ 450mA, 4.5A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 500 @ 10mA, 2V Maximum Power Dissipation: 2.4W Alternative Parts (Cross-Reference): ZXTP25012EZ; Introduction Date: December 14, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTP25012EZTA - 037024-ZXTP25012EZTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP25012EZTA
037024-ZXTP25012EZTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP25012EZTA 037024-ZXTP25012EZTA
Manufacturer: Diodes Incorporated Win Source Part Number: 037024-ZXTP25012EZTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 310MHz Transistor Polarity: PNP Family Name: ZXTP25012EZ Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 4.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 285mV @ 450mA, 4.5A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 500 @ 10mA, 2V Maximum Power Dissipation: 2.4W Alternative Parts (Cross-Reference): ZXTP25012EZ; Introduction Date: December 14, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 037024-ZXTP25012EZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 310MHz
Transistor Polarity: PNP
Family Name: ZXTP25012EZ
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 285mV @ 450mA, 4.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 500 @ 10mA, 2V
Maximum Power Dissipation: 2.4W
Alternative Parts (Cross-Reference): ZXTP25012EZ;
Introduction Date: December 14, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 037024-ZXTP25012EZTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTP25012EZTA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products