The ZXTP2041F is a PNP transistor designed for medium power applications, featuring a maximum collector-emitter voltage of -40V and a continuous collector current rating of -1A. It supports a peak pulse current of -2A and has a low saturation voltage of less than -500mV at -1A, with an equivalent on-resistance of 350m,Ѷ. The device is housed in a compact SOT-23 package, making it suitable for surface mount applications. This transistor is fully RoHS compliant and is classified as a "Green" device, being halogen and antimony free. It meets AEC-Q101 standards, ensuring high reliability for automotive and other demanding applications. The ZXTP2041F is ideal for power MOSFET gate driving and low-loss power switching applications. It has a power dissipation capability of 350mW and operates within a temperature range of -55°C to +150°C.
TRANSISTOR, PNP, 40V, 1A, 350mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 13M5714 |
| Product Name | Transistor, Pnp, 40V, 1A, 350Mw, Sot-23; Transistor Polarity Diodes Inc. |
| Transistor Type | Transistor, Pnp, 40V, 1A, 350Mw, Sot-23; Transistor Polarity Diodes Inc. |