DIODES Incorporated Transistor, Pnp, 60V, 1A, 350Mw, Sot-23; Transistor Polarity Diodes Inc. ZXTP2039F

Description
TRANSISTOR, PNP, 60V, 1A, 350mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, PNP, 60V, 1A, 350mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The ZXTP2039F is a PNP silicon planar transistor in an SOT23 package, designed for power MOSFET gate driving and low-loss power switching. It has a continuous collector current rating of -1 A, a collector-emitter voltage rating of -60 V, and a power dissipation of 350 mW at 25°C. The device exhibits a collector-emitter saturation voltage of -0.6 V at -1 A collector current and -100 mA base current. The SOT23 package measures up to 3.05 mm in length, 1.40 mm in width, and 0.51 mm in height. It is Pb-free and meets RoHS requirements.

Datasheet Summary
Powered by GS/AI

The ZXTP2039F is a PNP silicon planar transistor in an SOT23 package, designed for power MOSFET gate driving and low-loss power switching. It has a continuous collector current rating of -1 A, a collector-emitter voltage rating of -60 V, and a power dissipation of 350 mW at 25°C. The device exhibits a collector-emitter saturation voltage of -0.6 V at -1 A collector current and -100 mA base current. The SOT23 package measures up to 3.05 mm in length, 1.40 mm in width, and 0.51 mm in height. It is Pb-free and meets RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Pnp, 60V, 1A, 350Mw, Sot-23; Transistor Polarity Diodes Inc. - 13M5713 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 60V, 1A, 350Mw, Sot-23; Transistor Polarity Diodes Inc.
13M5713
Transistor, Pnp, 60V, 1A, 350Mw, Sot-23; Transistor Polarity Diodes Inc. 13M5713
TRANSISTOR, PNP, 60V, 1A, 350mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, 60V, 1A, 350mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 13M5713
Product Name Transistor, Pnp, 60V, 1A, 350Mw, Sot-23; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Pnp, 60V, 1A, 350Mw, Sot-23; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 4693162 - Radwell International
Fuji Electric Corp. of America
View Details
MOSFETs - 1221475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type TO-252 (DPAK); Dpak (to-252)
View Details