DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTP2014GTA ZXTP2014GTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 044193-ZXTP2014GTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Family Name: ZXTP2014G Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 360mV @ 300mA, 3A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 5V Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): PBHV9414Z; PBHV9414ZX; ZXTP2014G; ZXTP2014GTC; Introduction Date: June 03, 2005 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 044193-ZXTP2014GTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Family Name: ZXTP2014G Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 360mV @ 300mA, 3A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 5V Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): PBHV9414Z; PBHV9414ZX; ZXTP2014G; ZXTP2014GTC; Introduction Date: June 03, 2005 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTP2014GTA - 044193-ZXTP2014GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP2014GTA
044193-ZXTP2014GTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP2014GTA 044193-ZXTP2014GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 044193-ZXTP2014GTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Family Name: ZXTP2014G Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 360mV @ 300mA, 3A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 5V Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): PBHV9414Z; PBHV9414ZX; ZXTP2014G; ZXTP2014GTC; Introduction Date: June 03, 2005 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 044193-ZXTP2014GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Family Name: ZXTP2014G
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 360mV @ 300mA, 3A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 5V
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): PBHV9414Z; PBHV9414ZX; ZXTP2014G; ZXTP2014GTC;
Introduction Date: June 03, 2005
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 044193-ZXTP2014GTA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTP2014GTA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 74LVCH2T45GF,115-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translator ICs - 1905982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details