TRANS PNP 60V 4.3A SOT89 Product overview: ZXTP2012ZQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4.3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2012ZQTA can be used for catalog matching and distributor lookup.
TRANS PNP 60V 4.3A SOT-89-3
Bipolar (BJT) Transistor
TRANS PNP 60V 4.3A SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 904414-ZXTP2012ZQTA
Series: *
Features: Bipolar (BJT) Transistor
Package: Reel - TR
Family Name: ZXTP2012
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
TRANS, PNP, 60V, 4.3A, 150DEG C, 2.1W ROHS COMPLIANT: YES
TRANS PNP 60V 4.3A SOT89
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTP2012ZQTA | 31-ZXTP2012ZQTACT-ND | 904414-ZXTP2012ZQTA | 29AK9275 | ZXTP2012ZQTA | ZXTP2012ZQTA |
| Product Name | 60V 4.3A SOT89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTP2012ZQTA | Trans, Pnp, 60V, 4.3A, 150Deg C, 2.1W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3 | TO-3 | SOT89; TO-243AA | |
| Packing Method | Tape & Reel (TR) | |||||
| IC(max) | 4300 milliamps | 4300 milliamps | ||||
| VCEO | 60 volts | 60 volts |