Bipolar (BJT) Transistor PNP 60V 5.5A 120MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 60V 5.5A 120MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 60V 5.5A 120MHz 3W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 084017-ZXTP2012GTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 500mA, 5A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 1V
Maximum Power Dissipation: 3W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
TRANS PNP 60V 5.5A SOT223-3 Product overview: ZXTP2012GTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2012GTA can be used for catalog matching and distributor lookup.
TRANSISTOR, PNP, 80V, 5A, 1.6W, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:5A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT 60V PNP Low Sat
TRANS PNP 60V 5.5A SOT223-3
TRANS PNP 60V 5.5A SOT223-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZXTP2012GTR-ND | 084017-ZXTP2012GTA | 276-ZXTP2012GTA | 62M1323 | ZXTP2012GTA | ZXTP2012GTA | ZXTP2012GTA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTP2012GTA | 60V 5.5A Bipolar Transistor | Transistor, Pnp, 80V, 5A, 1.6W, Sot-223; Transistor Polarity Diodes Inc. | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | Tape & Reel (TR) | TO-3; SOT223 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5500 milliamps | 5500 milliamps | 5500 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |