Manufacturer: Diodes Incorporated
Win Source Part Number: 084097-ZXTP2009ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 152MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 185mV @ 550mA, 5.5A
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 2.1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
TRANS PNP 40V 5.5A SOT89-3 Product overview: ZXTP2009ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2009ZTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 5.5A 152MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 40V 5.5A 152MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 40V 5.5A 152MHz 2.1W Surface Mount SOT-89-3
TRANS PNP 40V 5.5A SOT89-3
40V 2.1W 200@500mA,2V 5.5A PNP SOT-89-3 Bipolar Transistors - BJT ROHS
TRANS, PNP, 40V, 5.5A, 150DEG C, 2.1W ROHS COMPLIANT: YES
TRANS PNP 40V 5.5A SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 084097-ZXTP2009ZTA | 276-ZXTP2009ZTA | ZXTP2009ZCT-ND | ZXTP2009ZTA | ZXTP2009ZTA | 29AK9273 | ZXTP2009ZTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTP2009ZTA | 40V 5.5A SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Trans, Pnp, 40V, 5.5A, 150Deg C, 2.1W Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP | PNP; PNP | |
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | SOT89 | TO-3 | SOT89; TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5500 milliamps | 5500 milliamps | 5500 milliamps | 5500 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts |