TRANS PNP 30V 5.5A SOT89-3 Product overview: ZXTP2008ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2008ZTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 30V 5.5A 110MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 30V 5.5A 110MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 30V 5.5A 110MHz 2.1W Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 057875-ZXTP2008ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 175mV @ 500mA, 5.5A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 1V
Maximum Power Dissipation: 2.1W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
TRANS, PNP, 30V, 5.5A, 150DEG C, 2.1W ROHS COMPLIANT: YES
TRANS PNP 30V 5.5A SOT89-3
TRANS PNP 30V 5.5A SOT89-3
Bipolar Transistors - BJT 30V PNP Low Sat
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTP2008ZTA | ZXTP2008ZDKR-ND | 057875-ZXTP2008ZTA | 29AK9272 | ZXTP2008ZTA | ZXTP2008ZTA | ZXTP2008ZTA |
| Product Name | 30V 5.5A SOT89 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTP2008ZTA | Trans, Pnp, 30V, 5.5A, 150Deg C, 2.1W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | TO-3 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5500 milliamps | 5500 milliamps | 5500 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts |