TRANS PNP 30V 5.5A SOT89-3 Product overview: ZXTP2008ZQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2008ZQTA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1106432-ZXTP2008ZQTA
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 5.5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 175mV @ 500mA, 5.5A
Current - Collector Cutoff (Max): 20nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1A, 1V
Frequency - Transition: 110MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: ZXTP2008ZQTADI
Base Product Number: ZXTP2008
Bipolar (BJT) Transistor PNP 30V 5.5A 110MHz 1.5W Surface Mount SOT-89-3
TRANS PNP 30V 5.5A SOT-89-3
TRANS PNP 30V 5.5A SOT-89-3
Bipolar Transistors - BJT Pwr Mid Perf Transistor
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTP2008ZQTA | 1106432-ZXTP2008ZQTA | 31-ZXTP2008ZQTATR-ND | ZXTP2008ZQTA | ZXTP2008ZQTA |
| Product Name | 30V 5.5A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Bipolar Transistors - BJT | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT89 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | ||||
| IC(max) | 5500 milliamps | 5500 milliamps | |||
| VCEO | 30 volts |