DIODES Incorporated Single Bipolar Transistors ZXTP2006E6TA

Description
Bipolar (BJT) Transistor PNP 20V 3.5A 110MHz 1.1W Surface Mount SOT-23-6
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 3.5A 110MHz 1.1W Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-ZXTP2006E6TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXTP2006E6TACT-ND
Single Bipolar Transistors 31-ZXTP2006E6TACT-ND
Bipolar (BJT) Transistor PNP 20V 3.5A 110MHz 1.1W Surface Mount SOT-23-6

Bipolar (BJT) Transistor PNP 20V 3.5A 110MHz 1.1W Surface Mount SOT-23-6

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXTP2006E6TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXTP2006E6TATR-ND
Single Bipolar Transistors 31-ZXTP2006E6TATR-ND
Bipolar (BJT) Transistor PNP 20V 3.5A 110MHz 1.1W Surface Mount SOT-23-6

Bipolar (BJT) Transistor PNP 20V 3.5A 110MHz 1.1W Surface Mount SOT-23-6

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXTP2006E6TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXTP2006E6TADKR-ND
Single Bipolar Transistors 31-ZXTP2006E6TADKR-ND
Bipolar (BJT) Transistor PNP 20V 3.5A 110MHz 1.1W Surface Mount SOT-23-6

Bipolar (BJT) Transistor PNP 20V 3.5A 110MHz 1.1W Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
20V 3.5A SOT23 Bipolar Transistor
276-ZXTP2006E6TA
20V 3.5A SOT23 Bipolar Transistor 276-ZXTP2006E6TA
TRANS PNP 20V 3.5A SOT23-6 Product overview: ZXTP2006E6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2006E6TA can be used for catalog matching and distributor lookup.

TRANS PNP 20V 3.5A SOT23-6 Product overview: ZXTP2006E6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2006E6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTP2006E6TA - 092178-ZXTP2006E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP2006E6TA
092178-ZXTP2006E6TA
TRANSISTORS - Transistors (BJT) - Single - ZXTP2006E6TA 092178-ZXTP2006E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 092178-ZXTP2006E6TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 130mV @ 350mA, 3.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 1A, 2V Maximum Power Dissipation: 1.1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 092178-ZXTP2006E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 130mV @ 350mA, 3.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1.1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP2006E6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP2006E6TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP2006E6TA
TRANS PNP 20V 3.5A SOT23-6

TRANS PNP 20V 3.5A SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP2006E6TA
Bipolar Transistors - BJT ZXTP2006E6TA
Bipolar Transistors - BJT 20V PNP Low Sat

Bipolar Transistors - BJT 20V PNP Low Sat

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 31-ZXTP2006E6TACT-ND 276-ZXTP2006E6TA 092178-ZXTP2006E6TA ZXTP2006E6TA ZXTP2006E6TA
Product Name Single Bipolar Transistors 20V 3.5A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXTP2006E6TA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP
Package Type SOT23; SOT-23-6 Tape & Reel (TR) SOT3; SOT23; SOT-23-6
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3500 milliamps 3500 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data