TRANS PNP 100V 2A SOT-89-3
TRANS PNP 100V 2A SOT-89-3
Bipolar (BJT) Transistor PNP 100V 2A 142MHz 2.4W Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 037019-ZXTP19100CZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 142MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 295mV @ 200mA, 2A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 2.4W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
TRANS PNP 100V 2A SOT89-3 Product overview: ZXTP19100CZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP19100CZTA can be used for catalog matching and distributor lookup.
TRANS PNP 100V 2A SOT89-3
Bipolar Transistors - BJT PNP 100V 2A
TRANS PNP 100V 2A SOT89-3
TRANS, PNP, 100V, 2A, 150DEG C, 2.4W ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 31-ZXTP19100CZTACT-ND | 037019-ZXTP19100CZTA | 276-ZXTP19100CZTA | ZXTP19100CZTA | ZXTP19100CZTA | ZXTP19100CZTA | 29AK9270 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTP19100CZTA | 100V 2A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | Trans, Pnp, 100V, 2A, 150Deg C, 2.4W Rohs Compliant Diodes Inc. |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts |