Bipolar (BJT) Transistor PNP 100V 2A 142MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor PNP 100V 2A 142MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor PNP 100V 2A 142MHz 1.5W Surface Mount SOT-23F
TRANS PNP 100V 2A SOT23F Product overview: ZXTP19100CFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP19100CFFTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120454-ZXTP19100CFF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 142MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23F
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 275mV @ 200mA, 2A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
TRANS PNP 100V 2A SOT23F
Bipolar Transistors - BJT PNP 100V Transistor
TRANS PNP 100V 2A SOT23F-3
TRANS PNP 100V 2A SOT23F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | ZXTP19100CFFTR-ND | 276-ZXTP19100CFFTA | 1120454-ZXTP19100CFFTA | ZXTP19100CFFTA | ZXTP19100CFFTA | 233-ZXTP19100CFFTA | ZXTP19100CFFTA |
| Product Name | Single Bipolar Transistors | 100V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTP19100CFFTA | Single Bipolar Transistors | Bipolar Transistors - BJT | TRANS PNP 100V 2A SOT23F-3 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | PNP; PNP | ||
| Package Type | SOT23; SOT-23-3 Flat Leads | Tape & Reel (TR) | SOT3; SOT23; SOT-23F | SOT23; SOT-23-3 Flat Leads | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 100 volts | 100 volts | 100 volts |