Bipolar (BJT) Transistor PNP 60V 4.5A 180MHz 2.4W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 60V 4.5A 180MHz 2.4W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 60V 4.5A 180MHz 2.4W Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 037018-ZXTP19060CZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 410mV @ 450mA, 4.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 2.4W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
TRANS PNP 60V 4.5A SOT89-3 Product overview: ZXTP19060CZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP19060CZTA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP 60V 4.5A
TRANS PNP 60V 4.5A SOT89-3
TRANS, PNP, 60V, 4.5A, 150DEG C, 2.4W ROHS COMPLIANT: YES
TRANS PNP 60V 4.5A SOT89-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | ZXTP19060CZCT-ND | 037018-ZXTP19060CZTA | 276-ZXTP19060CZTA | ZXTP19060CZTA | ZXTP19060CZTA | 29AK9268 | ZXTP19060CZTA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTP19060CZTA | 60V 4.5A SOT89 Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 60V, 4.5A, 150Deg C, 2.4W Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | TO-3 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 4500 milliamps | 4500 milliamps | 4500 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |