TRANS PNP 20V 6A SOT89-3 Product overview: ZXTP19020DZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP19020DZTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 044191-ZXTP19020DZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 176MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 275mV @ 300mA, 6A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 100mA, 2V
Maximum Power Dissipation: 2.4W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 20V 6A 176MHz 2.4W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 20V 6A 176MHz 2.4W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 20V 6A 176MHz 2.4W Surface Mount SOT-89-3
TRANS, PNP, 20V, 6A, 150DEG C, 2.4W ROHS COMPLIANT: YES
Bipolar Transistors - BJT PNP 20V HIGH GAIN
TRANS PNP 20V 6A SOT89-3
TRANS PNP 20V 6A SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTP19020DZTA | 044191-ZXTP19020DZTA | ZXTP19020DZCT-ND | 29AK9266 | ZXTP19020DZTA | ZXTP19020DZTA | ZXTP19020DZTA |
| Product Name | 20V 6A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTP19020DZTA | Single Bipolar Transistors | Trans, Pnp, 20V, 6A, 150Deg C, 2.4W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | TO-3 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | ||||
| VCEO | 20 volts | 20 volts | 20 volts |