Manufacturer: Diodes Incorporated
Win Source Part Number: 037016-ZXTP19020DGTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 176MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 275mV @ 800mA, 8A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 100mA, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 20V 8A 176MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 20V 8A 176MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 20V 8A 176MHz 3W Surface Mount SOT-223-3
TRANS PNP 20V 8A SOT223-3 Product overview: ZXTP19020DGTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP19020DGTA can be used for catalog matching and distributor lookup.
TRANS PNP 20V 8A SOT223-3
TRANS, PNP, 20V, 8A, 150DEG C, 3W ROHS COMPLIANT: YES
Bipolar Transistors - BJT PNP 20V HIGH GAIN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 037016-ZXTP19020DGTA | ZXTP19020DGDKR-ND | 276-ZXTP19020DGTA | ZXTP19020DGTA | 29AK9265 | ZXTP19020DGTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTP19020DGTA | Single Bipolar Transistors | 20V 8A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 20V, 8A, 150Deg C, 3W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP | ||
| Package Type | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 8000 milliamps | 8000 milliamps | ||||
| VCEO | 20 volts | 20 volts |