DIODES Incorporated 400V 0.2A Bipolar Transistor ZXTP08400BFFTA

Description
TRANS PNP 400V 0.2A SOT23F Product overview: ZXTP08400BFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP08400BFFTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 400V 0.2A SOT23F Product overview: ZXTP08400BFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP08400BFFTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 0.2A Bipolar Transistor
276-ZXTP08400BFFTA
400V 0.2A Bipolar Transistor 276-ZXTP08400BFFTA
TRANS PNP 400V 0.2A SOT23F Product overview: ZXTP08400BFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP08400BFFTA can be used for catalog matching and distributor lookup.

TRANS PNP 400V 0.2A SOT23F Product overview: ZXTP08400BFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP08400BFFTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTP08400BFFTA - 037013-ZXTP08400BFFTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP08400BFFTA
037013-ZXTP08400BFFTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP08400BFFTA 037013-ZXTP08400BFFTA
Manufacturer: Diodes Incorporated Win Source Part Number: 037013-ZXTP08400BFFT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 70MHz Transistor Polarity: PNP Family Name: ZXTP08400BFF Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23F Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 190mV @ 40mA, 200mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 50mA, 5V Maximum Power Dissipation: 1.5W Introduction Date: January 11, 2007 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 037013-ZXTP08400BFFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 70MHz
Transistor Polarity: PNP
Family Name: ZXTP08400BFF
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23F
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 190mV @ 40mA, 200mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 50mA, 5V
Maximum Power Dissipation: 1.5W
Introduction Date: January 11, 2007
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - ZXTP08400BFFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP08400BFFTR-ND
Single Bipolar Transistors ZXTP08400BFFTR-ND
Bipolar (BJT) Transistor PNP 400V 200mA 70MHz 1.5W Surface Mount SOT-23F

Bipolar (BJT) Transistor PNP 400V 200mA 70MHz 1.5W Surface Mount SOT-23F

Buy Now Datasheet
Single Bipolar Transistors - ZXTP08400BFFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP08400BFFCT-ND
Single Bipolar Transistors ZXTP08400BFFCT-ND
Bipolar (BJT) Transistor PNP 400V 200mA 70MHz 1.5W Surface Mount SOT-23F

Bipolar (BJT) Transistor PNP 400V 200mA 70MHz 1.5W Surface Mount SOT-23F

Buy Now Datasheet
Single Bipolar Transistors - ZXTP08400BFFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP08400BFFDKR-ND
Single Bipolar Transistors ZXTP08400BFFDKR-ND
Bipolar (BJT) Transistor PNP 400V 200mA 70MHz 1.5W Surface Mount SOT-23F

Bipolar (BJT) Transistor PNP 400V 200mA 70MHz 1.5W Surface Mount SOT-23F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP08400BFFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP08400BFFTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP08400BFFTA
TRANS PNP 400V 0.2A SOT23F

TRANS PNP 400V 0.2A SOT23F

Supplier's Site
Single Bipolar Transistors - ZXTP08400BFFTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTP08400BFFTA
Single Bipolar Transistors ZXTP08400BFFTA
TRANS PNP 400V 0.2A SOT23F

TRANS PNP 400V 0.2A SOT23F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP08400BFFTA
Bipolar Transistors - BJT ZXTP08400BFFTA
Bipolar Transistors - BJT PNP 400V Transistor

Bipolar Transistors - BJT PNP 400V Transistor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-ZXTP08400BFFTA 037013-ZXTP08400BFFTA ZXTP08400BFFTR-ND ZXTP08400BFFTA ZXTP08400BFFTA ZXTP08400BFFTA
Product Name 400V 0.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXTP08400BFFTA Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23F SOT23; SOT-23-3 Flat Leads SOT23; SOT-23-3 Flat Leads
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 200 milliamps 200 milliamps 200 milliamps
VCEO 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 277-BC847SE6327BTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
Bipolar Transistors - 1690598 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details