Bipolar (BJT) Transistor PNP 12V 4A 250MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor PNP 12V 4A 250MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor PNP 12V 4A 250MHz 1.5W Surface Mount SOT-23F
Manufacturer: Diodes Incorporated
Win Source Part Number: 052000-ZXTP07012EFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23F
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 340mV @ 80mA, 4A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 500 @ 10mA, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
TRANS PNP 12V 4A SOT23F Product overview: ZXTP07012EFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP07012EFFTA can be used for catalog matching and distributor lookup.
TRANS PNP 12V 4A SOT23F
TRANS PNP 12V 4A SOT23F
TRANS, PNP, 12V, 4A, 150DEG C, 1.5W ROHS COMPLIANT: YES
Bipolar Transistors - BJT PNP 12V HIGH GAIN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | ZXTP07012EFFDKR-ND | 052000-ZXTP07012EFFTA | 276-ZXTP07012EFFTA | ZXTP07012EFFTA | ZXTP07012EFFTA | 29AK9261 | ZXTP07012EFFTA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTP07012EFFTA | 12V 4A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Pnp, 12V, 4A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT23; SOT-23-3 Flat Leads | SOT3; SOT23; SOT-23F | Tape & Reel (TR) | SOT23; SOT-23-3 Flat Leads | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 12 volts | 12 volts | 12 volts |