Manufacturer: Diodes Incorporated
Win Source Part Number: 037012-ZXTP03200BZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 105MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 260mV @ 400mA, 2A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 5V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 200V 2A 105MHz 1.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 200V 2A 105MHz 1.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 200V 2A 105MHz 1.1W Surface Mount SOT-89-3
TRANS PNP 200V 2A SOT89-3 Product overview: ZXTP03200BZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP03200BZTA can be used for catalog matching and distributor lookup.
TRANS, PNP, 200V, 2A, 150DEG C, 2.4W ROHS COMPLIANT: YES
TRANS PNP 200V 2A SOT89-3
Bipolar Transistors - BJT 200V PNP Low Vce 2A Ic 160mV Vce 2.4W
TRANS PNP 200V 2A SOT89-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 037012-ZXTP03200BZTA | ZXTP03200BZTADIDKR-ND | 276-ZXTP03200BZTA | 29AK9260 | ZXTP03200BZTA | ZXTP03200BZTA | ZXTP03200BZTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTP03200BZTA | Single Bipolar Transistors | 200V 2A SOT89 Bipolar Transistor | Trans, Pnp, 200V, 2A, 150Deg C, 2.4W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT89; SOT-89 | SOT89; TO-243AA | Tape & Reel (TR) | TO-3 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 200 volts | 200 volts | 200 volts |