DIODES Incorporated Single Bipolar Transistors ZXTP03200BGTA

Description
Bipolar (BJT) Transistor PNP 200V 2A 105MHz 1.25W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 200V 2A 105MHz 1.25W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTP03200BGTADITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP03200BGTADITR-ND
Single Bipolar Transistors ZXTP03200BGTADITR-ND
Bipolar (BJT) Transistor PNP 200V 2A 105MHz 1.25W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 200V 2A 105MHz 1.25W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP03200BGTADIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP03200BGTADIDKR-ND
Single Bipolar Transistors ZXTP03200BGTADIDKR-ND
Bipolar (BJT) Transistor PNP 200V 2A 105MHz 1.25W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 200V 2A 105MHz 1.25W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP03200BGTADICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP03200BGTADICT-ND
Single Bipolar Transistors ZXTP03200BGTADICT-ND
Bipolar (BJT) Transistor PNP 200V 2A 105MHz 1.25W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 200V 2A 105MHz 1.25W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTP03200BGTA - 1120453-ZXTP03200BGTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP03200BGTA
1120453-ZXTP03200BGTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP03200BGTA 1120453-ZXTP03200BGTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120453-ZXTP03200BGT A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 105MHz Transistor Polarity: PNP Family Name: ZXTP03200BG Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Max Vce (sat): 275mV @ 400mA, 2A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 5V Maximum Power Dissipation: 1.25W Introduction Date: November 10, 2008 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120453-ZXTP03200BGTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 105MHz
Transistor Polarity: PNP
Family Name: ZXTP03200BG
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 275mV @ 400mA, 2A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 5V
Maximum Power Dissipation: 1.25W
Introduction Date: November 10, 2008
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200V 2A Bipolar Transistor
276-ZXTP03200BGTA
200V 2A Bipolar Transistor 276-ZXTP03200BGTA
TRANS PNP 200V 2A SOT223-3 Product overview: ZXTP03200BGTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP03200BGTA can be used for catalog matching and distributor lookup.

TRANS PNP 200V 2A SOT223-3 Product overview: ZXTP03200BGTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP03200BGTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Pnp, 200V, 2A, 150Deg C, 3W Rohs Compliant Diodes Inc. - 29AK9259 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 200V, 2A, 150Deg C, 3W Rohs Compliant Diodes Inc.
29AK9259
Trans, Pnp, 200V, 2A, 150Deg C, 3W Rohs Compliant Diodes Inc. 29AK9259
TRANS, PNP, 200V, 2A, 150DEG C, 3W ROHS COMPLIANT: YES

TRANS, PNP, 200V, 2A, 150DEG C, 3W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP03200BGTA
Bipolar Transistors - BJT ZXTP03200BGTA
Bipolar Transistors - BJT 200V PNP Low Vce 2A Ic Vceo -200V

Bipolar Transistors - BJT 200V PNP Low Vce 2A Ic Vceo -200V

Buy Now Datasheet
Single Bipolar Transistors - ZXTP03200BGTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTP03200BGTA
Single Bipolar Transistors ZXTP03200BGTA
TRANS PNP 200V 2A SOT223-3

TRANS PNP 200V 2A SOT223-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP03200BGTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP03200BGTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP03200BGTA
TRANS PNP 200V 2A SOT223-3

TRANS PNP 200V 2A SOT223-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZXTP03200BGTADITR-ND 1120453-ZXTP03200BGTA 276-ZXTP03200BGTA 29AK9259 ZXTP03200BGTA ZXTP03200BGTA ZXTP03200BGTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTP03200BGTA 200V 2A Bipolar Transistor Trans, Pnp, 200V, 2A, 150Deg C, 3W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP PNP; PNP
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) TO-3 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1222368 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
30V 0.1A Bipolar Transistor - 283-BC848BWE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape and Reel
Packing Method Tape and Reel
View Details
2 suppliers