TRANS PNP 500V 0.15A SOT223-3 Product overview: ZXTP01500BGTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP01500BGTC can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 500V 150mA 60MHz 3W Surface Mount SOT-223-3
Win Source Part Number: 975920-ZXTP01500BGTC
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 3 W
Voltage - Collector Emitter Breakdown (Max): 500 V
Current - Collector (Ic) (Max): 150 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 50mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 10V
Frequency - Transition: 60MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: ZXTP01500BGTC-ND,ZXT
Base Product Number: ZXTP01500
TRANS, PNP, 500V, 0.15A, 150DEG C, 2W ROHS COMPLIANT: YES
Bipolar Transistors - BJT 500V PNP HiPerf Transistor
TRANS PNP 500V 0.15A SOT223-3
TRANS PNP 500V 0.15A SOT223-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTP01500BGTC | ZXTP01500BGTCDITR-ND | 975920-ZXTP01500BGTC | 29AK9258 | ZXTP01500BGTC | ZXTP01500BGTC | ZXTP01500BGTC |
| Product Name | 500V 0.15A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Trans, Pnp, 500V, 0.15A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT3 | TO-3 | SOT223; TO-261-4, TO-261AA | SOT223; SOT-223-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps | |||
| VCEO | 500 volts | 500 volts | 500 volts |